Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
1,750
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
1,750
in stock
|
Buy Now | |
TE Store
from US$1.83
|
1,614
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 16AWG, 2050 – 5180CMA, 1.31mm² |
Overall Length | 26.56mm, 1.046in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .05in, 1.27mm |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | #6, M3.5 |
Wire/Cable Type | Heavy Duty |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 150°C, 302°F |
Terminals TERMINAL PIDG PVF2 R 16-14HD 6 | Rapid Electronics |
TE Connectivity TERMINAL PIDG PVF2 R 16-14HD 6 Terminals | Distrelec |
TERMINAL,PIDG PVF2 R 16-14HD 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.31 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 AWG 1.31 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 53964-1 | Internal Number: 53964-1 | TE Connectivity | TE Store |
Terminal,pidg Pvf2 R 16-14Hd 6 Rohs Compliant: No |Amp Te Connectivity 53964-1 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 26.56mm 8.71mm Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14Hd 6 | TE Connectivity 53964-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53964-1?
Additional datasheets, footprints and schematics for 53964-1 are listed on our Part Details page. You can also find images and similar parts to 53964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53964-1 fall under?
The 53964-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53964-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53964-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 53964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53964-1 often in real-time on the comparison pages.
What if I can't find stock of 53964-1?
You can fill out our help required form which you can use to request a quote for 53964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.