Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053425-1,
CB0536-000 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.69
|
27,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
27,535
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
27,535
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
27,535
in stock
|
Buy Now | |
Farnell
from US$0.73
|
22,050
in stock
|
Buy Now | |
Powell Electronics
from US$0.86
|
3,891
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
375
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 27.5mm, 1.083in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Brazed Body |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | Yes |
Stud Size | #10 |
Operating Temperature Range | 302°F, 150°C |
Terminal,pidg Pvf2 R 12-10 10 Rohs Compliant: No |Amp Te Connectivity 53425-1 | Newark Electronics |
Terminals RNG RAD RES 12-10 10 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
RING TERMINAL, 10AWG, M5, PVF2 | Farnell |
PIDG TERMINAL PVF2, TERMINAL, PIDG PVF2 R 12-10 10 | TE Connectivity 53425-1 | RS Americas |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53425-1?
Additional datasheets, footprints and schematics for 53425-1 are listed on our Part Details page. You can also find images and similar parts to 53425-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53425-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53425-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53425-1 fall under?
The 53425-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53425-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53425-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53425-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53425-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53425-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53425-1 often in real-time on the comparison pages.
What if I can't find stock of 53425-1?
You can fill out our help required form which you can use to request a quote for 53425-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.