Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034853-0,
220960-000 |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
3,500
|
Buy Now | |
Avnet America | US$0.11 |
124,223
|
Buy Now | |
Boersig | US$0.19 |
47,774
|
Buy Now | |
TTI Europe | US$0.19 |
42,800
|
Buy Now | |
TE Store | US$0.40 |
17,742
|
Buy Now | |
Rapid Electronics | US$0.28 |
9,427
|
Buy Now | |
Heilind Electronics | US$0.28 |
8,471
|
Buy Now | |
Newark Electronics | US$0.26 |
8,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
4,058
|
Buy Now | |
Chip One Stop | US$0.21 |
3,804
|
Buy Now | |
Heilind Electronics Asia | US$0.28 |
1,694
|
Buy Now | |
RS Americas | US$0.22 |
975
|
Buy Now | |
Powell Electronics | US$0.23 |
906
|
Buy Now | |
Future Electronics | US$0.18 |
502
|
Buy Now | |
Distrelec | US$0.21 |
309
|
Buy Now | |
CoreStaff | US$0.51 |
20
|
Buy Now | |
Avnet Abacus | - |
14,500
|
Buy Now | |
Farnell | US$0.29 |
-
|
Buy Now | |
element14 | US$0.20 |
-
|
Buy Now | |
Sager | US$0.18 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 7.736g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.1in, 27.89mm |
Tongue Thickness | .042in, 1mm |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-12AWG 27.89mm 9.52mm Tin Loose Piece | Avnet America |
TERMINAL,PG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34853 | Internal Number: 34853 | Alias Number: 220960-000 | TE Connectivity | TE Store |
Terminals RING 12-10AWG STUD 8 | Rapid Electronics |
TERMINAL,PG R 12-10 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, PLASTI-GRIP, yellow, M4 | RS |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 8, PlastiGrip Series | TE Connectivity 34853 | RS Americas |
Plasti-Grip 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity Ring Terminal, Yellow, 2.62 ... 6.64mm² | Distrelec |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34853?
Additional datasheets, footprints and schematics for 34853 are listed on our Part Details page. You can also find images and similar parts to 34853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34853 fall under?
The 34853 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34853 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34853 you can contact the distributor directly for product support, shipping queries etc.
Is the 34853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34853 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe, TE Store and Rapid Electronics have stock available or on a lead time for 34853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34853 often in real-time on the comparison pages.
What if I can't find stock of 34853?
You can fill out our help required form which you can use to request a quote for 34853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.