Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F38485-000,
AMPS-8-0035109-1 |
Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.75 |
998
|
Buy Now | |
Powell Electronics | US$0.51 |
3,987
|
Buy Now | |
Chip One Stop | US$0.52 |
2,123
|
Buy Now | |
RS Americas | US$0.66 |
2,070
|
Buy Now | |
Distrelec | US$0.89 |
999
|
Buy Now | |
Newark Electronics | US$0.64 |
998
|
Buy Now | |
element14 | US$0.45 |
998
|
Buy Now | |
Heilind Electronics | US$0.63 |
805
|
Buy Now | |
Electro Enterprises | US$0.36 |
568
|
Buy Now | |
Heilind Electronics Asia | US$0.63 |
188
|
Buy Now | |
Future Electronics | US$0.44 |
-
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
TE Store | US$0.68 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.426g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 27.51mm, 1.08in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Connector, PIDG 12-10 AWG, Straight Closed Barrel Ring Tongue Terminal | TE Connectivity 8-35109-1 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
TERMINAL, RING TONGUE, #10, 10AWG | Farnell |
Terminal, Ring Tongue, #10, 10Awg | Newark Electronics |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 8-35109-1 | Internal Number: 8-35109-1 | Alias Number: AMPS-8-0035109-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-35109-1?
Additional datasheets, footprints and schematics for 8-35109-1 are listed on our Part Details page. You can also find images and similar parts to 8-35109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35109-1 fall under?
The 8-35109-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35109-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35109-1 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, RS Americas, Distrelec and Farnell have stock available or on a lead time for 8-35109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35109-1 often in real-time on the comparison pages.
What if I can't find stock of 8-35109-1?
You can fill out our help required form which you can use to request a quote for 8-35109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.