Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.95
|
5,000
in stock
|
Buy Now | |
element14
from US$0.94
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.97
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
338
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Electro Enterprises
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.883g |
Stripe Color | Brown |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Wire Size | 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Overall Length | 1.148in, 29.16mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Insulation Diameter | 3.023 – 5.08mm, .119 – .2in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Restriction |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #10, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 10AWG | element14 |
TERMINAL,PIDG R IR 10 10 | Heilind Electronics |
Ring Tongue Terminal 10AWG 29.15mm 9.52mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 10 10 | TE Connectivity 2-36161-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-36161-4?
Additional datasheets, footprints and schematics for 2-36161-4 are listed on our Part Details page. You can also find images and similar parts to 2-36161-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36161-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36161-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36161-4 fall under?
The 2-36161-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36161-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36161-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36161-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36161-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2-36161-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36161-4 often in real-time on the comparison pages.
What if I can't find stock of 2-36161-4?
You can fill out our help required form which you can use to request a quote for 2-36161-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.