Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.66 |
2,200
|
Buy Now | |
Rapid Electronics | US$1.66 |
734
|
Buy Now | |
Distrelec | US$1.41 |
733
|
Buy Now | |
TE Store | US$2.27 |
344
|
Buy Now | |
RS Americas | US$1.68 |
300
|
Buy Now | |
Farnell | US$1.41 |
239
|
Buy Now | |
element14 | US$1.36 |
239
|
Buy Now | |
Newark Electronics | US$0.29 |
3
|
Buy Now | |
Chip One Stop | US$2.77 |
1
|
Buy Now | |
Avnet America | US$1.23 |
-
|
Buy Now | |
Boersig | US$1.16 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 3.797g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 40.49mm, 1.594in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Stud Diameter | .515in, 13.08mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Stud Size | M12, 1/2 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Ring terminal,PIDG,yellow,AWG 12-10, M12 | RS |
Terminals TERMINAL PIDG R 12-1 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 6.64mm2 | Distrelec |
TERMINAL,PIDG R 12-10 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 323784 | Internal Number: 323784 | TE Connectivity | TE Store |
PIDG Series Tin Plated Crimp Ring Terminal, M12 Stud Size, 12 to 10 AWG, Yellow | TE Connectivity 323784 | RS Americas |
CRIMP TERMINAL, RING, 12MM, YELLOW | Farnell |
Ring Tongue Terminal, Pidg Series, 1/2 ", M12, 10 Awg, 6 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 323784 | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 40.48mm 19.05mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2", 1/2" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323784?
Additional datasheets, footprints and schematics for 323784 are listed on our Part Details page. You can also find images and similar parts to 323784 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323784 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323784 fall under?
The 323784 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323784 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323784 you can contact the distributor directly for product support, shipping queries etc.
Is the 323784 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323784 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TE Store and RS Americas have stock available or on a lead time for 323784.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323784 often in real-time on the comparison pages.
What if I can't find stock of 323784?
You can fill out our help required form which you can use to request a quote for 323784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.