Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead |
---|---|
Stripe Color | Black |
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 1.04mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 1.046in, 26.56mm |
Tongue Thickness | 1.3mm, .05in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Heavy Duty |
Operating Temperature Range | 302°F, 150°C |
TERMINAL,PIDG PVF2 R 16-14HD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.04 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.04 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 53983-1 | Internal Number: 53983-1 | TE Connectivity | TE Store |
Terminal,pidg Pvf2 R 16-14Hd |Amp Te Connectivity 53983-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14Hd | TE Connectivity 53983-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53983-1?
Additional datasheets, footprints and schematics for 53983-1 are listed on our Part Details page. You can also find images and similar parts to 53983-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53983-1 fall under?
The 53983-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53983-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53983-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53983-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53983-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53983-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53983-1 often in real-time on the comparison pages.
What if I can't find stock of 53983-1?
You can fill out our help required form which you can use to request a quote for 53983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.