Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.56 |
No stock
|
Buy Now | |
Chip One Stop | US$0.55 |
3,557
|
Buy Now | |
Distrelec | US$0.46 |
3,557
|
Buy Now | |
Newark Electronics | US$0.30 |
2,046
|
Buy Now | |
Heilind Electronics | US$0.59 |
19
|
Buy Now | |
Heilind Electronics Asia | US$0.59 |
6
|
Buy Now | |
Avnet America | US$0.46 |
-
|
Buy Now | |
RS Americas | US$0.66 |
-
|
Buy Now | |
Boersig | US$0.51 |
-
|
Buy Now | |
TE Store | US$1.06 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Inspection Slot | No |
Weight per Piece | 7.793g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Overall Length | 1.0169in, 25.83mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity - AMP TERMINALPG SPD FLG 12-10 6 | Distrelec |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
TERMINAL,PG SPD FLG 12-10 6 | Heilind Electronics |
Spade Tongue Terminal 10-12AWG 25.83mm 7.52mm Tin Loose Piece | Avnet America |
Terminal, Pg Spd Flg 12-10 6 | TE Connectivity 324581 | RS Americas |
TERMINAL,PG SPD FLG 12-10 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 324581 | Internal Number: 324581 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324581?
Additional datasheets, footprints and schematics for 324581 are listed on our Part Details page. You can also find images and similar parts to 324581 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324581 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324581 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324581 fall under?
The 324581 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324581 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324581 you can contact the distributor directly for product support, shipping queries etc.
Is the 324581 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324581 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 324581.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324581 often in real-time on the comparison pages.
What if I can't find stock of 324581?
You can fill out our help required form which you can use to request a quote for 324581 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.