Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034854-0,
C57751-000 |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.26 |
3,624
|
Buy Now | |
Heilind Electronics | US$0.32 |
87,326
|
Buy Now | |
TE Store | US$0.47 |
51,720
|
Buy Now | |
RS Americas | US$0.22 |
37,218
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
14,554
|
Buy Now | |
Future Electronics | US$0.20 |
4,685
|
Buy Now | |
Farnell | US$0.28 |
2,584
|
Buy Now | |
Newark Electronics | US$0.23 |
2,584
|
Buy Now | |
element14 | US$0.27 |
2,584
|
Buy Now | |
Avnet America | US$0.20 |
2,498
|
Buy Now | |
Sager | US$0.20 |
333
|
Buy Now | |
Avnet Asia | US$0.25 |
-
|
Buy Now | |
Carlton-Bates | US$0.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 4.989g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .039in, .99mm |
Stud Diameter | .197in, 5.003mm |
Overall Length | 27.89mm, 1.098in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 12-10 10 | Heilind Electronics |
TERMINAL,PG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34854 | Internal Number: 34854 | Alias Number: AMPS-0-0034854-0 | TE Connectivity | TE Store |
Terminal Ring Tongue, 12-10AWG, Stud Size 10, Yellow, Plasti-Grip Series | TE Connectivity 34854 | RS Americas |
Plasti-Grip 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
RING TERMINAL, PLASTI-GRIP, YELLOW, M5 | RS |
TERMINAL, RING TONGUE, #10, 10AWG | Farnell |
Terminal, Ring Tongue, #10, 10Awg | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.89mm 9.52mm Tin Loose Piece | Avnet America |
Terminals RING 12-10AWG 10 | Sager |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Status: | Unknown |
---|---|
Series: | Steinel 348 |
RoHS: | Compliant |
Kit Contents | HL2010E Heat Gun, Case, Welding Rod Tip, Lap Welding Tip, Welding Rod, Reflector, Reducer Nozzle |
---|---|
Product Range | Steinel 348 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 34854?
Additional datasheets, footprints and schematics for 34854 are listed on our Part Details page. You can also find images and similar parts to 34854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34854 fall under?
The 34854 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34854 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34854 you can contact the distributor directly for product support, shipping queries etc.
Is the 34854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34854 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS Americas, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 34854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34854 often in real-time on the comparison pages.
What if I can't find stock of 34854?
You can fill out our help required form which you can use to request a quote for 34854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.