Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,558
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
1,558
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
1,558
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
1,558
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
TE Store
from US$1.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.293g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Overall Length | 1.017in, 25.83mm |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3.31 – 5.26mm² |
Wire Insulation Diameter (Max) | 5.842mm, .23in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Stud Size | M3.5, #6 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg Spdflg 12-10Awg 22-18Mil 8 |Amp Te Connectivity 324577 | Newark Electronics |
Terminals PIDG SPDFLG 12-10AWG 22-18MIL 8 | Rapid Electronics |
TE Connectivity - AMP TERMINALPIDG SPD FLG 12-10 6 | Distrelec |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 7.52mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spd Flg 12-10 6 | TE Connectivity 324577 | RS Americas |
Special Order: TERMINAL,PIDG SPD FLG 12-10 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 12 – 10 AWG 3.31 – 5.26 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 324577 | Internal Number: 324577 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324577?
Additional datasheets, footprints and schematics for 324577 are listed on our Part Details page. You can also find images and similar parts to 324577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324577 fall under?
The 324577 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324577 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324577 you can contact the distributor directly for product support, shipping queries etc.
Is the 324577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324577 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 324577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324577 often in real-time on the comparison pages.
What if I can't find stock of 324577?
You can fill out our help required form which you can use to request a quote for 324577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.