Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130207-0,
D06724-000 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
8,670
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
9,133
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
9,133
in stock
|
Buy Now | |
element14
from US$0.65
|
1,542
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,542
in stock
|
Buy Now | |
TE Store
from US$1.03
|
337
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
265
in stock
|
Buy Now | |
Boersig
from US$0.48
|
10
in stock
|
Buy Now | |
Sorelec
-
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 10.3mm, .406in |
Overall Length | 1.331in, 33.8mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 3.8 – 6.4mm, .15 – .252in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals RING 12-10AWG M10 | Rapid Electronics |
TE Connectivity - AMP PIDG, R, 12-10, M10 | Distrelec |
RING TERMINAL PIDG,YELLOW,AWG 12-10, M10 | RS |
TERMINAL, RING, 12-10AWG | element14 |
PIDG, R, 12-10, M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130207 | Internal Number: 130207 | Alias Number: D06724-000 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
PIDG RING | Boersig |
Terminal, Ring Tongue, M10, 12-10Awg, Crimp, Yel | Newark Electronics |
Ring Tongue Terminal 10-12AWG 33mm 13.5mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Term, M10 Stud Size,12 to 10AWG, Yellow | TE Connectivity 130207 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130207?
Additional datasheets, footprints and schematics for 130207 are listed on our Part Details page. You can also find images and similar parts to 130207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130207 fall under?
The 130207 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130207 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130207 you can contact the distributor directly for product support, shipping queries etc.
Is the 130207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130207 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, element14 and Farnell have stock available or on a lead time for 130207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130207 often in real-time on the comparison pages.
What if I can't find stock of 130207?
You can fill out our help required form which you can use to request a quote for 130207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.