Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27085-0900 |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.41
|
1,158
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
1,868
in stock
|
Buy Now | |
TE Store
from US$4.79
|
1,294
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
1,158
in stock
|
Buy Now | |
element14
from US$3.25
|
1,158
in stock
|
Buy Now | |
Heilind Electronics
from US$3.67
|
637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.67
|
131
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
TTI Europe
from US$3.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Insulation Type | Pre-Insulated |
Splice Features | Step Down |
Plating Material | Tin |
Color | Yellow - Translucent |
Splice Material | Copper |
Insulation Sleeve Material | Nylon |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 1.656in, 42.062mm |
Outside Diameter | .222in, 5.639mm |
Barrel Inside Diameter | 3.937mm, .155in |
Inside Diameter (Recovered) | 1.499mm, .059in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, .26 – .96mm², 22 – 18AWG, 2.62 – 6.64mm² |
Operating Voltage | 300 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Discrete Wire Type | Stranded |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Stepdown Butt Splice, 10-12/18-22 AWG, Pre-Insulated, Closed Barrel, PIDG Series | TE Connectivity 327639 | RS Americas |
SPLICE BUTT PIDG 12-10/22-18 Splice Type: Butt Splice Wire Size: 12 – 10 AWG 22 – 18 AWG Wire Size: .26 – .96 mm² 2.62 – 6.64 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG .26 – .96 mm² | Pidg Stepdown Butt Splice | Part Number: 327639 | Internal Number: 327639 | Alias Number: 4-27085-0900 | TE Connectivity | TE Store |
Terminal, Butt Splice, 22-10Awg, Yellow | Newark Electronics |
TERMINAL, BUTT SPLICE, 22-10AWG, YELLOW | element14 |
SPLICE BUTT PIDG 12-10/22-18 | Heilind Electronics |
Splice Terminal 10-22AWG 42.06mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 327639?
Additional datasheets, footprints and schematics for 327639 are listed on our Part Details page. You can also find images and similar parts to 327639 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327639 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327639 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327639 fall under?
The 327639 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327639 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327639 you can contact the distributor directly for product support, shipping queries etc.
Is the 327639 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327639 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 327639.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327639 often in real-time on the comparison pages.
What if I can't find stock of 327639?
You can fill out our help required form which you can use to request a quote for 327639 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.