Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Color | Yellow - Translucent |
Weight per Piece | 4.383g |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter (Max) | 5.59mm, .22in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Support Style | Insulation Support |
Product Type | Splice |
N PIDG BUTT SPLICE 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Pidg Butt Splice | Part Number: 2-320570-3 | Internal Number: 2-320570-3 | TE Connectivity | TE Store |
N Pidg Butt Splice 12-10 Rohs Compliant: Yes |Amp Te Connectivity 2-320570-3 | Newark Electronics |
Splice Terminal 10-12AWG 42.06mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-320570-3?
Additional datasheets, footprints and schematics for 2-320570-3 are listed on our Part Details page. You can also find images and similar parts to 2-320570-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320570-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320570-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320570-3 fall under?
The 2-320570-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-320570-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320570-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320570-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320570-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-320570-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320570-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320570-3?
You can fill out our help required form which you can use to request a quote for 2-320570-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.