Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402624795 |
Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.59 |
180
|
Buy Now | |
Powell Electronics | US$0.30 |
128,539
|
Buy Now | |
Heilind Electronics | US$0.24 |
108,750
|
Buy Now | |
Future Electronics | US$0.22 |
52,500
|
Buy Now | |
Heilind Electronics Asia | US$0.24 |
18,125
|
Buy Now | |
Newark Electronics | US$0.34 |
11,414
|
Buy Now | |
element14 | US$0.31 |
11,414
|
Buy Now | |
TTI Europe | US$0.51 |
7,500
|
Buy Now | |
Rapid Electronics | US$0.79 |
5,000
|
Buy Now | |
Chip One Stop | US$0.26 |
5,000
|
Buy Now | |
Distrelec | US$0.72 |
5,000
|
Buy Now | |
RS Americas | US$0.32 |
1,524
|
Buy Now | |
Electro Enterprises | - |
6,821
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 2.789g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 27.51mm, 1.083in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP YELLOW | element14 |
TERMINAL PIDG R 12-10 10 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
Terminal Ring Stud, Size 10, 12AWG, Crimp, Yellow, Insulated, Screw, PIDG Series | TE Connectivity 2-36161-2 | RS Americas |
TERMINAL, RING TONGUE, #10, 10AWG | Farnell |
TERM, PIDG, R, 12-10, #10, T&R | Boersig |
Ring Tongue Terminal 10-12AWG 27.5mm 9.52mm Tin T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-36161-2?
Additional datasheets, footprints and schematics for 2-36161-2 are listed on our Part Details page. You can also find images and similar parts to 2-36161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36161-2 fall under?
The 2-36161-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36161-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36161-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-36161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36161-2 often in real-time on the comparison pages.
What if I can't find stock of 2-36161-2?
You can fill out our help required form which you can use to request a quote for 2-36161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.