Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 3.186g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Stud Diameter | .515in, 13.08mm |
Overall Length | 38.38mm, 1.151in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Stud Size | M12, 1/2 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Terminal Features | Sheared |
Operating Temperature Range | 221°F, 105°C |
N PIDG RING 12-10 | Heilind Electronics |
N PIDG RING 12-10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 331467 | Internal Number: 331467 | TE Connectivity | TE Store |
N Pidg Ring 12-10 Rohs Compliant: Yes |Amp Te Connectivity 331467 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 38.38mm 18.16mm Tin Loose Piece | Avnet America |
N PIDG, Ring 12-10 | TE Connectivity 331467 | RS Americas |
Where can I find additional details, specifications and documents for a 331467?
Additional datasheets, footprints and schematics for 331467 are listed on our Part Details page. You can also find images and similar parts to 331467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331467 fall under?
The 331467 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 331467 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331467 you can contact the distributor directly for product support, shipping queries etc.
Is the 331467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331467 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 331467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331467 often in real-time on the comparison pages.
What if I can't find stock of 331467?
You can fill out our help required form which you can use to request a quote for 331467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.