Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
511
in stock
|
Buy Now | |
TE Store
from US$1.18
|
71,518
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
9,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
2,187
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
511
in stock
|
Buy Now | |
element14
from US$0.52
|
511
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 4.82mm, .19in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.017in, 25.832mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-025 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPD FLG 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 52856-1 | Internal Number: 52856-1 | TE Connectivity | TE Store |
TERMINAL,PG SPD FLG 12-10 10 | Heilind Electronics |
Terminal,pg Spd Flg 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 52856-1 | Newark Electronics |
TERMINAL,PG SPD FLG 12-10 10 15H9270 | Farnell |
Flanged Spade Tongue Terminal 10-12AWG 27.15mm 10.57mm Tin T/R | Avnet America |
Terminal, Pg Spd Flg 12-10 10 | TE Connectivity 52856-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52856-1?
Additional datasheets, footprints and schematics for 52856-1 are listed on our Part Details page. You can also find images and similar parts to 52856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52856-1 fall under?
The 52856-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52856-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52856-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 52856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52856-1 often in real-time on the comparison pages.
What if I can't find stock of 52856-1?
You can fill out our help required form which you can use to request a quote for 52856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.