Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-RINGTERM-12-10-3/8SD,
D24803-000 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.57
|
3,761
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
13,371
in stock
|
Buy Now | |
element14
from US$0.46
|
3,761
in stock
|
Buy Now | |
Farnell
from US$0.55
|
3,208
in stock
|
Buy Now | |
Electro Enterprises
from US$0.37
|
2,823
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
2,674
in stock
|
Buy Now | |
Powell Electronics
from US$0.53
|
1,302
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,103
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
380
in stock
|
Buy Now | |
Conrad
from US$0.50
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.266g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Overall Length | 35.9mm, 1.414in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Insulated | Yes |
Sealable | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 3/8 | Heilind Electronics |
Terminal, Ring Tongue 3/8In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW | element14 |
TERMINAL, RING TONGUE, 3/8", 10AWG | Farnell |
Terminal Ring Tongue Terminal,12-10AWG, 3/8 Straight Closed Barrel PIDG Series | TE Connectivity 320577 | RS Americas |
2.602 - 6.604 mm² | Conrad |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 10-12AWG 35.92mm 15.06mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 12-10 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320577?
Additional datasheets, footprints and schematics for 320577 are listed on our Part Details page. You can also find images and similar parts to 320577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320577 fall under?
The 320577 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320577 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320577 you can contact the distributor directly for product support, shipping queries etc.
Is the 320577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320577 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for 320577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320577 often in real-time on the comparison pages.
What if I can't find stock of 320577?
You can fill out our help required form which you can use to request a quote for 320577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.