Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160293-0,
798910-000 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
900
in stock
|
Buy Now | |
TE Store
from US$0.71
|
3,161
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
602
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
577
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
502
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .395g |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Overall Length | 1.34in, 34.1mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 5.2mm, .2047in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | M5 |
Operating Temperature Range | 105°C, 221°F |
PLASTI-GRIP, RING, 12-10 5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160293 | Internal Number: 160293 | Alias Number: 798910-000 | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, yellow, M5 | RS |
PLASTI-GRIP RING 12-10 5MM | Rapid Electronics |
Plasti-Grip, Ring, 12-10 5Mm Rohs Compliant: Yes |Amp Te Connectivity 160293 | Newark Electronics |
TE Connectivity - AMP PLASTI-GRIP, RING, 12-10 5MM | Distrelec |
Ring Tongue Terminal 10-12AWG 33.7mm 13.5mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, yellow, M5 | TE Connectivity 160293 | RS Americas |
Where can I find additional details, specifications and documents for a 160293?
Additional datasheets, footprints and schematics for 160293 are listed on our Part Details page. You can also find images and similar parts to 160293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160293 fall under?
The 160293 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160293 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160293 you can contact the distributor directly for product support, shipping queries etc.
Is the 160293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160293 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Distrelec have stock available or on a lead time for 160293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160293 often in real-time on the comparison pages.
What if I can't find stock of 160293?
You can fill out our help required form which you can use to request a quote for 160293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.