Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
1,816
in stock
|
Buy Now | |
TE Store
from US$2.23
|
4,668
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
4,336
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
2,036
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
2,036
in stock
|
Buy Now | |
element14
from US$1.18
|
1,816
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Material | PVC |
Double Wire | No |
Pin Type | Formed |
Terminal Orientation | Straight |
Pin Style | Round |
Terminal & Splice Type | Pin |
Pin Diameter | .102in, 2.6mm |
Terminal Type | Wire Pin |
Material Thickness | .991mm, .039in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.81 – 6.35mm, .15 – .25in |
Wire Insulation Diameter (Max) | .25in, 6.4mm |
Overall Length | 1.158in, 29.4mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
12-10 F.E.P.G. WIRE PIN Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .102 in Compatible Insulation Diameter Range: .15 – .25 in .25 in Compatible Insulation Diameter Range: 3.81 – 6.35 mm 6.4 mm Wire Pin 2.6 mm .102" .15 – .25" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 342196-1 | Internal Number: 342196-1 | TE Connectivity | TE Store |
Terminals 12-10 F.E.P.G. WIRE PIN | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules 12-10 F.E.P.G. WIRE PIN | Distrelec |
12-10 F.e.p.g. Wire Pin |Amp Te Connectivity 342196-1 | Newark Electronics |
CRIMP TERMINAL, PIN, YELLOW | element14 |
Wire Pin 10-12AWG PIN 29.41mm Tin Bag | Avnet America |
Wire pin, PLASTI-GRIP, yellow, 6.35mm dia. | TE Connectivity 342196-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Diameter | 2.6mm |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Copper |
Overall Length | 29.41mm |
Pin Length | 9.9mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 342196-1?
Additional datasheets, footprints and schematics for 342196-1 are listed on our Part Details page. You can also find images and similar parts to 342196-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342196-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342196-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342196-1 fall under?
The 342196-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 342196-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342196-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342196-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342196-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 342196-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342196-1 often in real-time on the comparison pages.
What if I can't find stock of 342196-1?
You can fill out our help required form which you can use to request a quote for 342196-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.