Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 401771464 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
2,545
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.50
|
25,205
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
11,250
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
7,500
in stock
|
Buy Now | |
element14
from US$0.28
|
2,545
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,545
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .99mm, .039in |
Overall Length | 27.94mm, 1.1in |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | SPADE-028 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 12-10 10 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52943-1 | Internal Number: 52943-1 | Alias Number: 401771464 | TE Connectivity | TE Store |
Crimp Terminal, M5, 12Awg To 10Awg | Newark Electronics |
CRIMP TERMINAL, M5, 12AWG TO 10AWG | element14 |
PIDG Spring Spade Terminal 10-12AWG 27.94mm 10.31mm Tin Tape | Avnet America |
Terminal, Spade Tongue, Phosphor Bronze, 12 to 10 AWG, Stud Sz. 10, Tin, Yellow | TE Connectivity 52943-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52943-1?
Additional datasheets, footprints and schematics for 52943-1 are listed on our Part Details page. You can also find images and similar parts to 52943-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52943-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52943-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52943-1 fall under?
The 52943-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52943-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52943-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52943-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52943-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, TTI Europe and Newark Electronics have stock available or on a lead time for 52943-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52943-1 often in real-time on the comparison pages.
What if I can't find stock of 52943-1?
You can fill out our help required form which you can use to request a quote for 52943-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.