Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.87
|
6,546
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
6,546
in stock
|
Buy Now | |
Powell Electronics
from US$1.12
|
4,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.826g |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 35.36mm, 1.392in |
Wire Insulation Diameter | .095 – .2in, 2.413 – 5.08mm |
Wire Size | 3 – 6mm², 12AWG, 6654CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Restriction |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 12AWG 35.36mm 13.49mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 12 1/4 | TE Connectivity 2-320569-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320569-5?
Additional datasheets, footprints and schematics for 2-320569-5 are listed on our Part Details page. You can also find images and similar parts to 2-320569-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320569-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320569-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320569-5 fall under?
The 2-320569-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320569-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320569-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320569-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320569-5 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 2-320569-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320569-5 often in real-time on the comparison pages.
What if I can't find stock of 2-320569-5?
You can fill out our help required form which you can use to request a quote for 2-320569-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.