Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.32 |
1,170
|
Buy Now | |
Avnet America | US$0.20 |
50,736
|
Buy Now | |
Electro Enterprises | US$0.24 |
4,832
|
Buy Now | |
RS Americas | US$0.24 |
4,118
|
Buy Now | |
Powell Electronics | US$0.26 |
1,637
|
Buy Now | |
Newark Electronics | US$0.30 |
1,170
|
Buy Now | |
element14 | US$0.23 |
1,170
|
Buy Now | |
Rapid Electronics | US$2.98 |
42
|
Buy Now | |
Boersig | US$0.42 |
-
|
Buy Now | |
TTI Europe | US$0.31 |
-
|
Buy Now | |
Sager | US$219.44 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 2.441g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 27.51mm, 1.08in |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 3.68mm, .145in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet America |
Terminal RING-041 Copper 12-10 AWG 300 VAC 6 (M3.5) PIDG 0.138 in. Tin | TE Connectivity 35107 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | Farnell |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 35107?
Additional datasheets, footprints and schematics for 35107 are listed on our Part Details page. You can also find images and similar parts to 35107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35107 fall under?
The 35107 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35107 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35107 you can contact the distributor directly for product support, shipping queries etc.
Is the 35107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35107 have stock available?
Authorised distributors including Avnet America, Electro Enterprises, RS Americas, Powell Electronics and Farnell have stock available or on a lead time for 35107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35107 often in real-time on the comparison pages.
What if I can't find stock of 35107?
You can fill out our help required form which you can use to request a quote for 35107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.