Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.66 |
No stock
|
Buy Now | |
TE Store | US$0.93 |
9,680
|
Buy Now | |
Heilind Electronics | US$0.61 |
5,625
|
Buy Now | |
Avnet America | US$0.50 |
2,500
|
Buy Now | |
Heilind Electronics Asia | US$0.61 |
1,312
|
Buy Now | |
Newark Electronics | US$0.64 |
-
|
Buy Now | |
RS Americas | US$1.09 |
-
|
Buy Now | |
element14 | US$0.70 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Black |
Weight per Piece | 4.462g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 26.57mm, 1.05in |
Wire Size | 2050 â 5180CMA, 1.04 â 2.62mm², 16 â 14AWG |
Wire Insulation Diameter | 3.81 â 6.35mm, .15 â .25in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG 16-14HD R 10 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 â 14 AWG Wire Size: 1.04 â 2.62 mm² Wire Size: 2050 â 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 â 14 AWG 1.04 â 2.62 mm² 2050 â 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-34805-1 | Internal Number: 2-34805-1 | TE Connectivity | TE Store |
PIDG 16-14HD R 10 | Heilind Electronics |
PIDG Ring Tongue Terminal 14-16AWG 26.57mm 8.71mm Tin T/R | Avnet America |
TERMINAL, RING TONGUE, #10, CRIMP, YELLOW/BLACK | Farnell |
Terminal, Ring Tongue, #10, Crimp, Yellow/Black | Newark Electronics |
PIDG, 16-14Hd R 10 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 2-34805-1?
Additional datasheets, footprints and schematics for 2-34805-1 are listed on our Part Details page. You can also find images and similar parts to 2-34805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34805-1 fall under?
The 2-34805-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34805-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34805-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Avnet America, Heilind Electronics Asia and Farnell have stock available or on a lead time for 2-34805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34805-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34805-1?
You can fill out our help required form which you can use to request a quote for 2-34805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.