Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.31 – 2.08mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 6.73mm, .264in |
Tongue Thickness | .79mm, .031in |
Overall Length | 32.92mm, 1.29in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Stud Size | 1/4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
P.G RING (16-14HD) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 170535-1 | Internal Number: 170535-1 | TE Connectivity | TE Store |
P.G Ring (16-14Hd) | TE Connectivity 170535-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170535-1?
Additional datasheets, footprints and schematics for 170535-1 are listed on our Part Details page. You can also find images and similar parts to 170535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170535-1 fall under?
The 170535-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170535-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170535-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 170535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170535-1 often in real-time on the comparison pages.
What if I can't find stock of 170535-1?
You can fill out our help required form which you can use to request a quote for 170535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.