Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Weight per Piece | .395g |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .145in, 3.685mm |
Overall Length | 1.11in, 28.19mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Terminal Features | Sheared |
Sealable | No |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
PLASTI-GRIP 12-10 SPADE 6 STUD Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 342197-1 | Internal Number: 342197-1 | TE Connectivity | TE Store |
Plasti-Grip 12-10 Spade 6 Stud |Amp Te Connectivity 342197-1 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 28.19mm 10.3mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 342197-1?
Additional datasheets, footprints and schematics for 342197-1 are listed on our Part Details page. You can also find images and similar parts to 342197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342197-1 fall under?
The 342197-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342197-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342197-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 342197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342197-1 often in real-time on the comparison pages.
What if I can't find stock of 342197-1?
You can fill out our help required form which you can use to request a quote for 342197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.