Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
5,727
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
7,301
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
7,301
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
7,301
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
7,301
in stock
|
Buy Now | |
element14
from US$0.57
|
5,727
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | 2.659g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Overall Length | 27.5mm, 1.08in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, RING TONGUE, #6, 10AWG, YEL | Farnell |
Terminals Pidg 12-10 R 6 Tape |Amp Te Connectivity 2-35107-1 | Newark Electronics |
Terminals PIDG 12-10 R 6 TAPE | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
TERMINAL, RING TONGUE, #6, YELLOW, 10AWG | element14 |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG, 12-10 R 6 | RS Americas |
PIDG 12-10 R 6 | Boersig |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-35107-1?
Additional datasheets, footprints and schematics for 2-35107-1 are listed on our Part Details page. You can also find images and similar parts to 2-35107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35107-1 fall under?
The 2-35107-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35107-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35107-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-35107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35107-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35107-1?
You can fill out our help required form which you can use to request a quote for 2-35107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.