Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035492-0,
649986-000 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
5,529
in stock
|
Buy Now | |
TE Store
from US$0.71
|
19,956
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
13,631
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
5,529
in stock
|
Buy Now | |
element14
from US$0.35
|
5,529
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,399
in stock
|
Buy Now | |
Sager
from US$0.90
|
468
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
205
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
76
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
25
in stock
|
Buy Now | |
Avnet America
-
|
850
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
-
|
Buy Now | |
Carlton-Bates
from US$0.99
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Weight per Piece | .409g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .3in, 7.62mm |
Tongue Thickness | 1.02mm, .04in |
Overall Length | 31.67mm, 1.25in |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Stud Size | M6, 1/4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG RING 12-10 1/4 STUD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 35492 | Internal Number: 35492 | Alias Number: 649986-000 | TE Connectivity | TE Store |
Terminal, Ring Tongue, M6, Crimp, Black | Newark Electronics |
TERMINAL, RING TONGUE, M6, CRIMP, BLACK | element14 |
Connector RING TONGUE 10-12 AWG #1/4 | TE Connectivity 35492 | RS Americas |
Ring Tongue Terminal 10-12AWG 31.67mm 12.7mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Black |
Insulator Material | Vinyl |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | Mini Blade, APM, ATM |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
RoHS Compliant | Yes |
Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder | Future Electronics |
Fuse Holder FUSE SOCKET MINI HORZ .700 X .394 | Sager |
FUSE SOCKET | Heilind Electronics |
HOR. AUTOM. BLADE FUSE HOLDER | Rutronik |
Holder | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | durAstatic Series |
RoHS: | Compliant |
Dispenser Type | Bottle |
---|---|
Volume | 180ml |
Product Range | durAstatic Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 35492?
Additional datasheets, footprints and schematics for 35492 are listed on our Part Details page. You can also find images and similar parts to 35492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35492 fall under?
The 35492 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35492 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35492 you can contact the distributor directly for product support, shipping queries etc.
Is the 35492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35492 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35492 often in real-time on the comparison pages.
What if I can't find stock of 35492?
You can fill out our help required form which you can use to request a quote for 35492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.