Insulation Color | Yellow |
---|---|
Sleeve Material | Copper |
Insulation Material | Nylon |
Plating Material | Copper, Tin |
Double Wire | No |
Terminal Length | 9.9mm, .39in |
Pin Diameter | 2.6mm, .102in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Overall Length | 31.3mm, 1.232in |
Barrel Inside Diameter | .315in, 8mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Accepts Wire Insulation Diameter Range | 4.32 – 7.62mm, .17 – .3in |
Material Thickness | .039in, .991mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Box |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
Pidg Wire Pin |Amp Te Connectivity 165133 | Newark Electronics |
Spade Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
PIDG, Wire Pin | TE Connectivity 165133 | RS Americas |
Where can I find additional details, specifications and documents for a 165133?
Additional datasheets, footprints and schematics for 165133 are listed on our Part Details page. You can also find images and similar parts to 165133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165133 fall under?
The 165133 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165133 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165133 you can contact the distributor directly for product support, shipping queries etc.
Is the 165133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165133 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 165133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165133 often in real-time on the comparison pages.
What if I can't find stock of 165133?
You can fill out our help required form which you can use to request a quote for 165133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.