Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C72531-000,
AMPS-0-0052943-0 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
7,088
in stock
|
Buy Now | |
TE Store
from US$0.76
|
3,925
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
1,776
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
1,654
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
138
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .99mm, .039in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | .19in, 4.82mm |
Overall Length | 27.9mm, 1.1in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | SPADE-028 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 12-10 10 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52943 | Internal Number: 52943 | Alias Number: AMPS-0-0052943-0 | TE Connectivity | TE Store |
Terminal Spring Spade, 12-10AWG, Yellow, Stud Size 10, Amp Series | TE Connectivity 52943 | RS Americas |
Terminal, Spade Tongue, #10, 10Awg, Yel | Newark Electronics |
TERMINAL PIDG SPR SPD 12-10 10 | Rapid Electronics |
PIDG Spring Spade Terminal 10-12AWG 27.94mm 10.31mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 12-10 10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52943?
Additional datasheets, footprints and schematics for 52943 are listed on our Part Details page. You can also find images and similar parts to 52943 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52943 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52943 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52943 fall under?
The 52943 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52943 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52943 you can contact the distributor directly for product support, shipping queries etc.
Is the 52943 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52943 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 52943.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52943 often in real-time on the comparison pages.
What if I can't find stock of 52943?
You can fill out our help required form which you can use to request a quote for 52943 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.