Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052945-0,
4-16211-9910, A75492-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
5,997
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
5,997
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
5,997
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
5,997
in stock
|
Buy Now | |
Conrad
from US$0.63
|
4,593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.61
|
778
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | 24.3mm, .957in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M6 |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg Term. Spr Spd 1 |Amp Te Connectivity 52945 | Newark Electronics |
Terminals PIDG TERM. SPR SPD 1 | Rapid Electronics |
TE Connectivity - AMP PIDG TERM. SPR SPD 12-10 1/4 | Distrelec |
PIDG TERM. SPR SPD 12-10 1/4 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52945 | Internal Number: 52945 | Alias Number: 4-16211-9910 | TE Connectivity | TE Store |
PIDG Spring Spade Terminal 10-12AWG 31.11mm 15.87mm Tin Loose Piece | Avnet America |
PIDG, Term. Spr Spd 12-10 1/4 | TE Connectivity 52945 | RS Americas |
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52945?
Additional datasheets, footprints and schematics for 52945 are listed on our Part Details page. You can also find images and similar parts to 52945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52945 fall under?
The 52945 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52945 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52945 you can contact the distributor directly for product support, shipping queries etc.
Is the 52945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52945 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 52945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52945 often in real-time on the comparison pages.
What if I can't find stock of 52945?
You can fill out our help required form which you can use to request a quote for 52945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.