Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035112-0,
D94238-000 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
3,437
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
16,926
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
6,394
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
5,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
5,394
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
5,394
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
4,814
in stock
|
Buy Now | |
Powell Electronics
from US$0.53
|
4,370
in stock
|
Buy Now | |
element14
from US$0.45
|
3,437
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
3,380
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
3,203
in stock
|
Buy Now | |
Electro Enterprises
from US$0.34
|
801
in stock
|
Buy Now | |
Carlton-Bates
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 3.415g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal Orientation | Straight |
Overall Length | 35.92mm, 1.41in |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 3/8 | Heilind Electronics |
Terminal,pidg R 12-10 3/8 |Amp Te Connectivity 35112 | Newark Electronics |
TERMINAL PIDG R 12-10 3/8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 3/8 | Distrelec |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 10, Amp Series | TE Connectivity 35112 | RS Americas |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL, RING TONGUE, 3/8", 10AWG | element14 |
PIDG Ring Tongue Terminal 10-12AWG 35.92mm 15.06mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,PIDG R 12-10 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35112?
Additional datasheets, footprints and schematics for 35112 are listed on our Part Details page. You can also find images and similar parts to 35112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35112 fall under?
The 35112 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35112 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35112 you can contact the distributor directly for product support, shipping queries etc.
Is the 35112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35112 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 35112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35112 often in real-time on the comparison pages.
What if I can't find stock of 35112?
You can fill out our help required form which you can use to request a quote for 35112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.