Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D40411-000,
AMPS-0-0052963-0 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Conrad
from US$14.55
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TE Store
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Brass |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Overall Length | 1.1in, 27.94mm |
Stud Diameter | 4.82mm, .19in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Spade Terminal 12-10AWG Plasti-Grip | RS |
Terminal,pg Spr Spd 12-10 10 |Amp Te Connectivity 52963 | Newark Electronics |
PIDG 12-10 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 10-12AWG 27.94mm 10.31mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL44 | TE Connectivity 52963 | RS Americas |
Special Order: TERMINAL,PG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52963 | Internal Number: 52963 | Alias Number: AMPS-0-0052963-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52963?
Additional datasheets, footprints and schematics for 52963 are listed on our Part Details page. You can also find images and similar parts to 52963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52963 fall under?
The 52963 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52963 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52963 you can contact the distributor directly for product support, shipping queries etc.
Is the 52963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52963 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 52963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52963 often in real-time on the comparison pages.
What if I can't find stock of 52963?
You can fill out our help required form which you can use to request a quote for 52963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.