Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Color | Yellow |
---|---|
Plating Material | Copper, Tin |
Double Wire | No |
Sleeve Material | PVC |
Insulation Material | PVC |
Insulation Sleeve Material | PVC |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Terminal Length | 9.9mm, .39in |
Wire Insulation Diameter (Max) | 6.4mm, .251in |
Barrel Inside Diameter | .252in, 6.4mm |
Accepts Wire Insulation Diameter Range | .15 – .25in |
Wire Size | 3 – 6mm², 12 – 10AWG |
Overall Length | 1.158in, 29.4mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Yellow |
Comment | For AMP Italia production only. |
Packaging Quantity | 500 |
Packaging Method | Box |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | WIRE PIN-001 |
Wire/Cable Type | Discrete Wire |
Bullet Terminal | Without |
PG WIRE PIN YELLOW Crimp Wire Terminal Type: Wire Pin Compatible Insulation Diameter Range: .15 – .25 in .251 in Compatible Insulation Diameter Range: 3.81 – 6.35 mm 6.4 mm Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Pin .15 – .25" 3.81 – 6.35 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165085-1 | Internal Number: 165085-1 | 12 – 10 AWG | TE Connectivity | TE Store |
Pg Wire Pin Yellow |Te Connectivity 165085-1 | Newark Electronics |
Pg Wire Pin Yellow | TE Connectivity 165085-1 | RS Americas |
Where can I find additional details, specifications and documents for a 165085-1?
Additional datasheets, footprints and schematics for 165085-1 are listed on our Part Details page. You can also find images and similar parts to 165085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165085-1 fall under?
The 165085-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165085-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165085-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 165085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165085-1 often in real-time on the comparison pages.
What if I can't find stock of 165085-1?
You can fill out our help required form which you can use to request a quote for 165085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.