Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.06
|
2,370
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
2,370
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
2,370
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
2,370
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
element14
from US$370.52
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.04g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Overall Length | 1.056in, 26.82mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-024 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spd Flg 12-10 6 |Amp Te Connectivity 325150 | Newark Electronics |
Terminals FLANGE SPADE 12-10 6 | Rapid Electronics |
TE Connectivity - AMP TERMINALPIDG SPD FLG 12-10 6 | Distrelec |
TERMINAL,PIDG SPD FLG 12-10 6 | Heilind Electronics |
PIDG 12-10 AWG 6 Stud Straight Closed Barrel Spade Tongue Flang Terminal | Future Electronics |
PIDG Flanged Spade Tongue Terminal 10-12AWG 26.82mm 6.83mm Tin Loose Piece | Avnet America |
Terminal Spade Tongue, Flange Mount, 12-10AWG, Stud Size 6, Yellow, Amp Series | TE Connectivity 325150 | RS Americas |
Special Order: TERMINAL,PIDG SPD FLG 12-10 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 325150 | Internal Number: 325150 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325150?
Additional datasheets, footprints and schematics for 325150 are listed on our Part Details page. You can also find images and similar parts to 325150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325150 fall under?
The 325150 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325150 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325150 you can contact the distributor directly for product support, shipping queries etc.
Is the 325150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325150 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 325150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325150 often in real-time on the comparison pages.
What if I can't find stock of 325150?
You can fill out our help required form which you can use to request a quote for 325150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.