Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1098560 |
Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.77 |
216
|
Buy Now | |
Heilind Electronics | US$0.21 |
53,403
|
Buy Now | |
Heilind Electronics Asia | US$0.21 |
10,680
|
Buy Now | |
RS Americas | US$0.29 |
7,154
|
Buy Now | |
Future Electronics | US$0.19 |
5,000
|
Buy Now | |
Farnell | US$0.35 |
3,377
|
Buy Now | |
Newark Electronics | US$0.38 |
3,377
|
Buy Now | |
element14 | US$0.25 |
3,377
|
Buy Now | |
Rapid Electronics | US$0.32 |
1,585
|
Buy Now | |
Chip One Stop | US$0.30 |
1,585
|
Buy Now | |
Distrelec | US$0.26 |
1,585
|
Buy Now | |
Carlton-Bates | US$0.19 |
-
|
Buy Now | |
TTI Europe | US$0.20 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 2.53g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Overall Length | 27.51mm, 1.08in |
Wire Size | 2.62 – 6.64mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 8 | Heilind Electronics |
PIDG VINYL & KD-TAPE, TERMINAL, PIDG R 12-10 8 | TE Connectivity 2-35108-1 | RS Americas |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW | Farnell |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
Terminals TERMINAL R 12-10 8 | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 6.64mm2 | Distrelec |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 10-12AWG 27.5mm 9.52mm Tin Tape Mounted | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 2-35108-1?
Additional datasheets, footprints and schematics for 2-35108-1 are listed on our Part Details page. You can also find images and similar parts to 2-35108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35108-1 fall under?
The 2-35108-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35108-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35108-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Future Electronics and Farnell have stock available or on a lead time for 2-35108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35108-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35108-1?
You can fill out our help required form which you can use to request a quote for 2-35108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.