Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Yellow |
---|---|
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Weight per Piece | 5.091g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | 1.0169in, 25.83mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | SPADE-025 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal, Spade/Fork, #8, Crimp, Yellow | Newark Electronics |
Terminal, Pg Spd Flg 12-10 8 | TE Connectivity 8-324172-2 | RS Americas |
Spade Tongue Terminal 10-12AWG 10.57mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-324172-2?
Additional datasheets, footprints and schematics for 8-324172-2 are listed on our Part Details page. You can also find images and similar parts to 8-324172-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324172-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324172-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324172-2 fall under?
The 8-324172-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324172-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324172-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324172-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324172-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-324172-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324172-2 often in real-time on the comparison pages.
What if I can't find stock of 8-324172-2?
You can fill out our help required form which you can use to request a quote for 8-324172-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.