Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E84755-000,
AMPS-0-0034176-0 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.57
|
6,094
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,472
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
324
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
76
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$40.25
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 4.976g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 5mm, .197in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 5.64mm² |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.09in, 27.81mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | Yes |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 5.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 2.62 – 5.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 34176 | Internal Number: 34176 | Alias Number: AMPS-0-0034176-0 | TE Connectivity | TE Store |
Spade terminal, PLASTI-GRIP, yellow, M5 | RS |
Terminals SPADE 12-10AWG 10 | Rapid Electronics |
Terminal, Spade/Fork, #10, Crimp, Yellow | Newark Electronics |
TERMINAL,PG SPD 12-10 10 | Heilind Electronics |
PLASTI-GRIP Yellow 10 Stud 12-10 AWG Crimp Spade Terminal Connector | Future Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, SPADE, PLASTI-GRIP | element14 |
TE Connectivity Terminals SPADE 12-10AWG 10 | Distrelec |
CRIMP TERMINAL, FORK, #10, 10AWG, YELLOW | Farnell |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.64mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Vinyl |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 34176?
Additional datasheets, footprints and schematics for 34176 are listed on our Part Details page. You can also find images and similar parts to 34176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34176 fall under?
The 34176 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34176 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34176 you can contact the distributor directly for product support, shipping queries etc.
Is the 34176 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34176 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Heilind Electronics have stock available or on a lead time for 34176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34176 often in real-time on the comparison pages.
What if I can't find stock of 34176?
You can fill out our help required form which you can use to request a quote for 34176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.