Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
1,868
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,868
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,868
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,868
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .399g |
---|---|
Stripe Color | Black |
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | 1.22mm, .048in |
Overall Length | .95in, 24.21mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring 16-14Awg #6 |Amp Te Connectivity 34821 | Newark Electronics |
Terminals RING 16-14AWG #6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PG R 16-14HD 6 | Distrelec |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14Hd 6 | TE Connectivity 34821 | RS Americas |
Special Order: TERMINAL,PG R 16-14HD 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34821 | Internal Number: 34821 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34821?
Additional datasheets, footprints and schematics for 34821 are listed on our Part Details page. You can also find images and similar parts to 34821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34821 fall under?
The 34821 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34821 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34821 you can contact the distributor directly for product support, shipping queries etc.
Is the 34821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34821 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34821 often in real-time on the comparison pages.
What if I can't find stock of 34821?
You can fill out our help required form which you can use to request a quote for 34821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.