Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C04253-000,
4-00520-2000, AMPS-0-0035149-0 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
3,303
in stock
|
Buy Now | |
Electro Enterprises
from US$0.35
|
8,367
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
7,383
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
5,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
4,198
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
4,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,303
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
2,805
in stock
|
Buy Now | |
element14
from US$0.33
|
2,303
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
1,230
in stock
|
Buy Now | |
TE Store
from US$0.61
|
880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
390
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
390
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
390
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2.002g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | 24.21mm, .95in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 6 | Heilind Electronics |
PIDG Series 10-12 AWG Insulated Closed Barrel Ring Terminal | Future Electronics |
Terminal, Ring Tongue, #6, 10Awg, Yel | Newark Electronics |
TERMINAL, RING TONGUE, #6, 10AWG, YEL | Farnell |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 6, Amp Series | TE Connectivity 35149 | RS Americas |
TERMINAL,PIDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35149 | Internal Number: 35149 | Alias Number: 4-00520-2000 | TE Connectivity | TE Store |
Terminals NYLON RING 12-10 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 6 | Distrelec |
PIDG Ring Tongue Terminal 10-12AWG 24.2mm 7.13mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35149?
Additional datasheets, footprints and schematics for 35149 are listed on our Part Details page. You can also find images and similar parts to 35149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35149 fall under?
The 35149 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35149 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35149 you can contact the distributor directly for product support, shipping queries etc.
Is the 35149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35149 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Future Electronics, Powell Electronics and TTI Europe have stock available or on a lead time for 35149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35149 often in real-time on the comparison pages.
What if I can't find stock of 35149?
You can fill out our help required form which you can use to request a quote for 35149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.