Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Farnell |
4,458
units
|
Buy Now |
![]() |
Newark Electronics |
4,458
units
|
Buy Now |
![]() |
element14 |
4,458
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
TE Store |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Power and Signal Group |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 27.68mm, 1.09in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .79mm, .031in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Stud Diameter | .207in, 5.26mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, M5, 10AWG, YEL | Farnell |
Pidg Ring |Amp Te Connectivity 130167 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.69mm 9.53mm Tin Loose Piece | Avnet America |
Special Order: PIDG RING Ring & Spade Terminal Type: Ring Tongue Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Ring Tongue 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminals & Spade Terminal | Part Number: 130167 | Internal Number: 130167 | TE Connectivity | TE Store |
PIDG RING AWG12-10 YELLOW | TTI Europe |
TE Connectivity - AMP PIDG RING | Distrelec |
Ring terminal, PIDG,yellow, AWG 12-10,M5 | RS Americas |
RING 12-10AWG | Mouser Electronics |
Where can I find additional details, specifications and documents for a 130167?
Additional datasheets, footprints and schematics for 130167 are listed on our Part Details page. You can also find images and similar parts to 130167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130167 fall under?
The 130167 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130167 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130167 you can contact the distributor directly for product support, shipping queries etc.
Is the 130167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130167 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and TE Store have stock available or on a lead time for 130167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130167 often in real-time on the comparison pages.
What if I can't find stock of 130167?
You can fill out our help required form which you can use to request a quote for 130167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.