Prices starting from US$0.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.63 |
No stock
|
Buy Now | |
Powell Electronics | US$0.90 |
3,000
|
Buy Now | |
TE Store | US$1.19 |
2,364
|
Buy Now | |
Heilind Electronics | US$0.88 |
1,875
|
Buy Now | |
Heilind Electronics Asia | US$0.88 |
625
|
Buy Now | |
Newark Electronics | US$0.82 |
-
|
Buy Now | |
Avnet America | US$0.76 |
-
|
Buy Now | |
RS Americas | US$0.79 |
-
|
Buy Now | |
element14 | US$0.73 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Weight per Piece | 2.535g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 18.71mm, 1.095in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Shape Description | SPADE-020 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 2-32588-1 | Internal Number: 2-32588-1 | TE Connectivity | TE Store |
TERMINAL,PIDG SPD 12-10 8 | Heilind Electronics |
TERMINAL, CRIMP, SPADE, 12-10AWG | Farnell |
Terminal,pidg Spd 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 2-32588-1 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Tape | Avnet America |
Terminal, PIDG, Spd 12-10 8 | TE Connectivity 2-32588-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-32588-1?
Additional datasheets, footprints and schematics for 2-32588-1 are listed on our Part Details page. You can also find images and similar parts to 2-32588-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32588-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32588-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32588-1 fall under?
The 2-32588-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32588-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32588-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32588-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32588-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 2-32588-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32588-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32588-1?
You can fill out our help required form which you can use to request a quote for 2-32588-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.