Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
No stock
|
Buy Now | |
TE Store
from US$1.98
|
1,236
in stock
|
Buy Now | |
Heilind Electronics
from US$1.86
|
715
in stock
|
Buy Now | |
Rapid Electronics
from US$2.74
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.86
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
191
in stock
|
Buy Now | |
element14
from US$1.39
|
191
in stock
|
Buy Now | |
Farnell
from US$1.91
|
191
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$6.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Quantity | 500 |
実装方法 | Box |
Packaging Method | Box |
Insulated | Yes |
Sealable | No |
KNIFE DISCONNECT,PIDG 12-10 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .25 in Compatible Insulation Diameter (Max): 6.35 mm Wire Size: 12 – 10 AWG Tin With .25" 6.35 mm | Pidg Knife Disconnect Splice | Part Number: 35762 | Internal Number: 35762 | 12 – 10 AWG | TE Connectivity | TE Store |
KNIFE DISCONNECT,PIDG 12-10 | Heilind Electronics |
Terminals KNIFE DISCONNECT PIDG 12-10 | Rapid Electronics |
Terminal, Knife Disconnect Splice, 10Awg | Newark Electronics |
TERMINAL, KNIFE DISCONNECT SPLICE, 10AWG | element14 |
KNIFE DSICONNECT SPLICE,12-10AWG,PIDG | RS |
Splice Terminal 10-12AWG 32mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5mm,DblLvlwBrdgedLvls | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35762?
Additional datasheets, footprints and schematics for 35762 are listed on our Part Details page. You can also find images and similar parts to 35762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35762 fall under?
The 35762 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 35762 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35762 you can contact the distributor directly for product support, shipping queries etc.
Is the 35762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35762 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 35762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35762 often in real-time on the comparison pages.
What if I can't find stock of 35762?
You can fill out our help required form which you can use to request a quote for 35762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.