Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .095 – .2in, 2.413 – 5.08mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Stud Diameter | .515in, 13.08mm |
Wire Size | 3.31mm², 6654CMA, 12AWG |
Overall Length | 1.49in, 37.85mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Sealable | No |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 12 1/2 Rohs Compliant: Yes |Amp Te Connectivity 52077-1 | Newark Electronics |
Terminal, PIDG, R Ir 12 1/2 | TE Connectivity 52077-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52077-1?
Additional datasheets, footprints and schematics for 52077-1 are listed on our Part Details page. You can also find images and similar parts to 52077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52077-1 fall under?
The 52077-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52077-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52077-1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 52077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52077-1 often in real-time on the comparison pages.
What if I can't find stock of 52077-1?
You can fill out our help required form which you can use to request a quote for 52077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.