Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Weight per Piece | .395g |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Stud Diameter | .207in, 5.25mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Overall Length | 27.88mm, 1.098in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-043 |
Sealable | No |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
12-10 F.E.P.G. RING TERMINAL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 342184-1 | Internal Number: 342184-1 | TE Connectivity | TE Store |
12-10 F.e.p.g. Ring Terminal Rohs Compliant: Yes |Amp Te Connectivity 342184-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.89mm 9.5mm Tin Loose Piece | Avnet America |
12-10 F.E.P.G. Ring Terminal | TE Connectivity 342184-1 | RS Americas |
Where can I find additional details, specifications and documents for a 342184-1?
Additional datasheets, footprints and schematics for 342184-1 are listed on our Part Details page. You can also find images and similar parts to 342184-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342184-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342184-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342184-1 fall under?
The 342184-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342184-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342184-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342184-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342184-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 342184-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342184-1 often in real-time on the comparison pages.
What if I can't find stock of 342184-1?
You can fill out our help required form which you can use to request a quote for 342184-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.