Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C56864-000,
AMPS-0-0034168-0 |
Prices starting from US$0.24
Inspection Slot | No |
---|---|
Weight per Piece | 1.91g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 â 13100CMA, 2.62 â 6.64mm², 12 â 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | .15 â .23in, 3.81 â 5.842mm |
Overall Length | 27.89mm, 1.1in |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .04in, 1.02mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Ring Terminal 12-10AWG Plasti-Grip | RS |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | Farnell |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.89mm 9.52mm Tin Loose Piece | Avnet America |
Terminal, Pg R 12-10 6 | TE Connectivity 34168 | RS Americas |
Special Order: TERMINAL,PG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 â 10 AWG Wire Size: 2.62 â 6.64 mm² Wire Size: 5180 â 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 â 10 AWG 2.62 â 6.64 mm² 5180 â 13100 CMA | Ring Terminal | Part Number: 34168 | Internal Number: 34168 | Alias Number: AMPS-0-0034168-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34168?
Additional datasheets, footprints and schematics for 34168 are listed on our Part Details page. You can also find images and similar parts to 34168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34168 fall under?
The 34168 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34168 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34168 you can contact the distributor directly for product support, shipping queries etc.
Is the 34168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34168 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 34168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34168 often in real-time on the comparison pages.
What if I can't find stock of 34168?
You can fill out our help required form which you can use to request a quote for 34168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.