Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-6100,
500-095-1042 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
939
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
12,510
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
7,646
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
element14
from US$0.43
|
3,598
in stock
|
Buy Now | |
Farnell
from US$0.46
|
3,598
in stock
|
Buy Now | |
Electro Enterprises
from US$0.42
|
2,611
in stock
|
Buy Now | |
Heilind Electronics
from US$0.56
|
1,923
in stock
|
Buy Now | |
Powell Electronics
from US$0.45
|
1,789
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,495
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.56
|
448
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
193
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
193
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
168
in stock
|
Buy Now | |
Boersig
from US$0.38
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.247g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 27.51mm, 1.083in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet America |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
RING TERM, M3.5, #6, YELLOW, 6MM2, 10AWG | element14 |
TERMINAL,PIDG R 12-10 6 | Heilind Electronics |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Ring terminal PIDG 12-10AWG Yellow M3.5 | RS |
Terminals PIDG RING 12-10 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 12-10 6 Wire Terminal 6m | Distrelec |
Terminal Ring Tongue, 12-10AWG, 6, Straight Closed Barrel, PIDG Series | TE Connectivity 320567 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 320567?
Additional datasheets, footprints and schematics for 320567 are listed on our Part Details page. You can also find images and similar parts to 320567 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320567 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320567 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320567 fall under?
The 320567 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320567 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320567 you can contact the distributor directly for product support, shipping queries etc.
Is the 320567 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320567 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for 320567.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320567 often in real-time on the comparison pages.
What if I can't find stock of 320567?
You can fill out our help required form which you can use to request a quote for 320567 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.