Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.213g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 24.23mm, .954in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-055 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Rect 12-10 6 Rohs Compliant: Yes |Amp Te Connectivity 34512 | Newark Electronics |
Rectangular Tongue Terminal 10-12AWG 24.23mm 7.37mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 12-10 6 | TE Connectivity 34512 | RS Americas |
Where can I find additional details, specifications and documents for a 34512?
Additional datasheets, footprints and schematics for 34512 are listed on our Part Details page. You can also find images and similar parts to 34512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34512 fall under?
The 34512 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34512 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34512 you can contact the distributor directly for product support, shipping queries etc.
Is the 34512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34512 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 34512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34512 often in real-time on the comparison pages.
What if I can't find stock of 34512?
You can fill out our help required form which you can use to request a quote for 34512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.