Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130203-0,
A65258-000 |
Prices starting from US$0.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.17 |
5,100
|
Buy Now | |
Farnell | US$0.92 |
5,000
|
Buy Now | |
Newark Electronics | US$1.23 |
5,000
|
Buy Now | |
element14 | US$0.97 |
5,000
|
Buy Now | |
TE Store | US$1.70 |
4,620
|
Buy Now | |
Rapid Electronics | US$0.86 |
1,310
|
Buy Now | |
Distrelec | US$0.76 |
1,300
|
Buy Now | |
Chip One Stop | US$1.24 |
10
|
Buy Now | |
Future Electronics | US$0.92 |
-
|
Buy Now | |
Avnet America | US$0.87 |
-
|
Buy Now | |
RS Americas | US$0.68 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.331in, 33.8mm |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Ring terminal PIDG,yellow, AWG 12-10, M5 | RS |
TERMINAL, RING TONGUE, #10, 10AWG/YELLOW | Farnell |
Terminal, Ring Tongue, #10, 10Awg/Yellow Rohs Compliant: Yes |Amp Te Connectivity 130203 | Newark Electronics |
PIDG RING Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130203 | Internal Number: 130203 | Alias Number: A65258-000 | TE Connectivity | TE Store |
Terminals PIDG RING | Rapid Electronics |
TE Connectivity - AMP PIDG RING | Distrelec |
Insulated Yellow Closed Barrel Straight Ring Tongue Terminal 33.8 x 13.5 mm | Future Electronics |
Ring Tongue Terminal 10-12AWG 33mm 13.5mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M5 Stud Size,12 to 10AWG, Yellow | TE Connectivity 130203 | RS Americas |
Where can I find additional details, specifications and documents for a 130203?
Additional datasheets, footprints and schematics for 130203 are listed on our Part Details page. You can also find images and similar parts to 130203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130203 fall under?
The 130203 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130203 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130203 you can contact the distributor directly for product support, shipping queries etc.
Is the 130203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130203 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and TE Store have stock available or on a lead time for 130203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130203 often in real-time on the comparison pages.
What if I can't find stock of 130203?
You can fill out our help required form which you can use to request a quote for 130203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.