Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034855-0,
D09953-000 |
Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.41 |
48
|
Buy Now | |
Heilind Electronics | US$0.41 |
31,793
|
Buy Now | |
element14 | US$0.30 |
23,049
|
Buy Now | |
Newark Electronics | US$0.37 |
22,977
|
Buy Now | |
Avnet America | US$0.25 |
19,817
|
Buy Now | |
Chip One Stop | US$0.24 |
16,150
|
Buy Now | |
Future Electronics | US$0.26 |
15,000
|
Buy Now | |
Heilind Electronics Asia | US$0.41 |
5,299
|
Buy Now | |
RS Americas | US$0.44 |
4,886
|
Buy Now | |
TTI Europe | US$0.25 |
1,900
|
Buy Now | |
Farnell | US$0.33 |
1,890
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
1,242
|
Buy Now | |
Distrelec | US$0.34 |
176
|
Buy Now | |
TE Store | US$0.63 |
6
|
Buy Now | |
Avnet Asia | US$0.31 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
Carlton-Bates | US$0.29 |
-
|
Buy Now | |
Sager | US$0.27 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 2.408g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.33in, 33.71mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | 6.35mm, .25in |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-043 |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 12-10 1/4 | Heilind Electronics |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 33.71mm 13.49mm Tin Loose Piece | Avnet America |
Plasti-Grip 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal Ring Tongue, 12-10AWG, Female, Insulated, 6.35mm, Plasti-Grip Series | TE Connectivity 34855 | RS Americas |
CRIMP TERMINAL, RING, PLASTI-GRIP | Farnell |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity - AMP Ring Terminal, Yellow, 3 ... 6mm² | Distrelec |
Ring terminal, PLASTI-GRIP, yellow, M6 | RS |
TERMINAL,PG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34855 | Internal Number: 34855 | Alias Number: AMPS-0-0034855-0 | TE Connectivity | TE Store |
Terminal, Ring | Carlton-Bates |
Terminals RING 12-10AWG 1/4 | Sager |
TERMINAL,PG R 12-10 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34855?
Additional datasheets, footprints and schematics for 34855 are listed on our Part Details page. You can also find images and similar parts to 34855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34855 fall under?
The 34855 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34855 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34855 you can contact the distributor directly for product support, shipping queries etc.
Is the 34855 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34855 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for 34855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34855 often in real-time on the comparison pages.
What if I can't find stock of 34855?
You can fill out our help required form which you can use to request a quote for 34855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.