Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
8,499
in stock
|
Buy Now | |
TE Store
from US$0.56
|
2,360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
1,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Vinyl |
---|---|
Weight per Piece | .604g |
Splice Material | Copper |
Splice Features | Standard |
Plating Material | Tin |
Color | Yellow |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 1.16in, 29.46mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
SPLICE,PG BUTT 12-10 | Heilind Electronics |
SPLICE,PG BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 34945 | Internal Number: 34945 | TE Connectivity | TE Store |
Splice,pg Butt 12-10 Rohs Compliant: Yes |Amp Te Connectivity 34945 | Newark Electronics |
Splice Terminal 10-12AWG 29.46mm Tin Loose Piece | Avnet America |
Splice, Pg Butt 12-10 | TE Connectivity 34945 | RS Americas |
Where can I find additional details, specifications and documents for a 34945?
Additional datasheets, footprints and schematics for 34945 are listed on our Part Details page. You can also find images and similar parts to 34945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34945 fall under?
The 34945 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34945 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34945 you can contact the distributor directly for product support, shipping queries etc.
Is the 34945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34945 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 34945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34945 often in real-time on the comparison pages.
What if I can't find stock of 34945?
You can fill out our help required form which you can use to request a quote for 34945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.